CS5501-BSZ
CS5501-BSZ
Active
Description:  CS5501 - 16-BIT A/D CONVERTER
Manufacturer:  Cirrus Logic
Datasheet:   CS5501-BSZ Datasheet
History Price: $51.18000
In Stock: 4400
CS5501-BSZ vs CS5372A-ISZR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
ADC
Modulator
Number of Channels
1
2
Resolution (Bits)
16 b
24 b
Sampling Rate (Per Second)
-
512k
Data Interface
Serial
-
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital, Dual ?
Voltage - Supply
?.5V ~ 5.5V, ?.5V ~ 5.5V
?.5V, 3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
24-SSOP