CS5501-BSZ
CS5501-BSZ
Active
Description:  CS5501 - 16-BIT A/D CONVERTER
Manufacturer:  Cirrus Logic
Datasheet:   CS5501-BSZ Datasheet
History Price: $51.18000
In Stock: 4400
CS5501-BSZ vs CS53L30-CNZ
Manufacturer
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Type
ADC
ADC, Audio
Number of Channels
1
4
Resolution (Bits)
16 b
24 b
Sampling Rate (Per Second)
-
16k
Data Interface
Serial
I2S
Voltage Supply Source
Analog and Digital, Dual ?
Single Supply
Voltage - Supply
?.5V ~ 5.5V, ?.5V ~ 5.5V
1.71V ~ 1.89V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
20-SOIC
32-QFN (5x5)