CS5505-ASZ
CS5505-ASZ
Obsolete
Description:  IC ADC 16BIT SIGMA-DELTA 24SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS5505-ASZ Datasheet
History Price: Obsolete
In Stock: 23200
CS5505-ASZ vs CS5531-AS
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
16
16
Sampling Rate (Per Second)
100
3.84k
Number of Inputs
4
2
Input Type
Pseudo-Differential
Differential
Data Interface
SPI
MICROWIRE?, Serial, SPI?
Configuration
MUX-ADC
MUX-PGA-ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External, Internal
External
Voltage - Supply, Analog
?V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.15V ~ 5.5V
4.75V ~ 5.25V
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SOIC
20-SSOP
Mounting Type
Surface Mount
Surface Mount