CS5505-ASZ
CS5505-ASZ
Obsolete
Description:  IC ADC 16BIT SIGMA-DELTA 24SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS5505-ASZ Datasheet
History Price: Obsolete
In Stock: 23200
CS5505-ASZ vs CS5565-ISZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
16
24
Sampling Rate (Per Second)
100
50k
Number of Inputs
4
1
Input Type
Pseudo-Differential
Single Ended
Data Interface
SPI
-
Configuration
MUX-ADC
-
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External, Internal
-
Voltage - Supply, Analog
?V
-
Voltage - Supply, Digital
3.15V ~ 5.5V
-
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SOIC
24-SSOP
Mounting Type
Surface Mount
Surface Mount