Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5506-BP
CS5506-BP
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
VERY LOW POWER, 20-BIT ADC
Manufacturer:
Cirrus Logic
Datasheet:
CS5506-BP Datasheet
History Price: Active
In Stock: 33900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5506-BP vs CS5550K-ISZ
Part No
CS5506-BP
CS5550K-ISZ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Number of Bits
20
24
Sampling Rate (Per Second)
100
4k
Number of Inputs
4
2
Input Type
Pseudo-Differential
Differential
Data Interface
Serial
SPI
Configuration
MUX-ADC
ADC
Ratio - S/H:ADC
-
0:2
Number of A/D Converters
1
2
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.5V ~ 11V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.15V ~ 5.5V
3.135V ~ 5.25V
Features
Selectable Address
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-PDIP
24-SSOP
Mounting Type
Through Hole
Surface Mount