CS5506-BP
CS5506-BP
Active
Description:  VERY LOW POWER, 20-BIT ADC
Manufacturer:  Cirrus Logic
Datasheet:   CS5506-BP Datasheet
History Price: Active
In Stock: 33900
CS5506-BP vs CS5580-ISZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
20
16
Sampling Rate (Per Second)
100
200k
Number of Inputs
4
1
Input Type
Pseudo-Differential
Differential
Data Interface
Serial
-
Configuration
MUX-ADC
-
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External, Internal
-
Voltage - Supply, Analog
4.5V ~ 11V
-
Voltage - Supply, Digital
3.15V ~ 5.5V
-
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
24-DIP (0.300", 7.62mm)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-PDIP
24-SSOP
Mounting Type
Through Hole
Surface Mount