CS5528-AP
CS5528-AP
Active
Description:  24-BIT 8-CHANNEL ADC
Manufacturer:  Cirrus Logic
Datasheet:   CS5528-AP Datasheet
History Price: Active
In Stock: 29200
CS5528-AP vs CS5534-AS
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
24
24
Sampling Rate (Per Second)
617
3.84k
Number of Inputs
4
4
Input Type
Differential
Differential
Data Interface
SPI
MICROWIRE?, Serial, SPI?
Configuration
MUX-S/H-ADC
MUX-PGA-ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
4.75V ~ 5.25V
Features
Selectable Address
PGA, Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-PDIP
24-SSOP
Mounting Type
Through Hole
Surface Mount