Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5528-AP
CS5528-AP
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
24-BIT 8-CHANNEL ADC
Manufacturer:
Cirrus Logic
Datasheet:
CS5528-AP Datasheet
History Price: Active
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5528-AP vs CS5570-ISZ
Part No
CS5528-AP
CS5570-ISZ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
24
16
Sampling Rate (Per Second)
617
100k
Number of Inputs
4
1
Input Type
Differential
Differential
Data Interface
SPI
-
Configuration
MUX-S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
-
Voltage - Supply, Analog
4.75V ~ 5.25V
-
Voltage - Supply, Digital
2.7V ~ 5.25V
-
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
24-DIP (0.300", 7.62mm)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-PDIP
24-SSOP
Mounting Type
Through Hole
Surface Mount