CS5528-AP
CS5528-AP
Active
Description:  24-BIT 8-CHANNEL ADC
Manufacturer:  Cirrus Logic
Datasheet:   CS5528-AP Datasheet
History Price: Active
In Stock: 29200
CS5528-AP vs CS5581-ISZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
24
16
Sampling Rate (Per Second)
617
200k
Number of Inputs
4
1
Input Type
Differential
Single Ended
Data Interface
SPI
SPI
Configuration
MUX-S/H-ADC
ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
4.75V ~ 5.25V
?.375V ~ 2.625V, 5V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 3.3V
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-PDIP
24-SSOP
Mounting Type
Through Hole
Surface Mount