Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5528-ASZ
CS5528-ASZ
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 24BIT SIGMA-DELTA 24SSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS5528-ASZ Datasheet
History Price: $12.89000
In Stock: 34640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5528-ASZ vs CS5550K-ISZ
Part No
CS5528-ASZ
CS5550K-ISZ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Number of Bits
24
24
Sampling Rate (Per Second)
617
4k
Number of Inputs
8
2
Input Type
Single Ended
Differential
Data Interface
SPI
SPI
Configuration
MUX-ADC
ADC
Ratio - S/H:ADC
-
0:2
Number of A/D Converters
1
2
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
3.135V ~ 5.25V
Features
Selectable Address
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount