Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5529-ASZR
CS5529-ASZR
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SIGMA-DELTA 20SSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS5529-ASZR Datasheet
History Price: $6.57000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5529-ASZR vs CS5531-AS
Part No
CS5529-ASZR
CS5531-AS
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Number of Bits
16
16
Sampling Rate (Per Second)
101
3.84k
Number of Inputs
1
2
Input Type
Differential
Differential
Data Interface
SPI
MICROWIRE?, Serial, SPI?
Configuration
ADC
MUX-PGA-ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
?V, 0V ~ 5V
4.75V ~ 5.25V
Voltage - Supply, Digital
3V ~ 5V
4.75V ~ 5.25V
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount