CS5530-CSZ
CS5530-CSZ
Obsolete
Description:  IC ADC 24BIT SIGMA-DELTA 20SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5530-CSZ Datasheet
History Price: Obsolete
In Stock: 27600
CS5530-CSZ vs CS5532-ASZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
24
24
Sampling Rate (Per Second)
3.84k
3.84k
Number of Inputs
1
2
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
ADC
MUX-PGA-ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
?V, 0V ~ 5V
?V, 0V ~ 5V
Voltage - Supply, Digital
2.7V ~ 5.5V
3V ~ 5V
Features
Selectable Address
PGA, Selectable Address
Operating Temperature
-20 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount