Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5530-CSZ
CS5530-CSZ
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 24BIT SIGMA-DELTA 20SSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS5530-CSZ Datasheet
History Price: Obsolete
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5530-CSZ vs CS5571-ISZR
Part No
CS5530-CSZ
CS5571-ISZR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
24
16
Sampling Rate (Per Second)
3.84k
100k
Number of Inputs
1
1
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
ADC
ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
?V, 0V ~ 5V
?.375V ~ 2.625V, 5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.8V ~ 3.3V
Features
Selectable Address
-
Operating Temperature
-20 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount