CS5530-ISZ
CS5530-ISZ
Active
Description:  IC ADC 24BIT SIGMA-DELTA 20SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5530-ISZ Datasheet
History Price: $8.70000
In Stock: 44000
CS5530-ISZ vs CS5529-AP
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
24
16
Sampling Rate (Per Second)
3.84k
101
Number of Inputs
1
1
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
-
2:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
?V, 0V ~ 5V
2.375V ~ 2.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
3V ~ 5V
Features
Selectable Address
Selectable Address
Operating Temperature
-20 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount