CS5531-AS
CS5531-AS
Active
Description:  16-BIT ADC WITH AMPLIFIER
Manufacturer:  Cirrus Logic
Datasheet:   CS5531-AS Datasheet
History Price: $5.10000
In Stock: 26800
CS5531-AS vs CS5529-ASZR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Number of Bits
16
16
Sampling Rate (Per Second)
3.84k
101
Number of Inputs
2
1
Input Type
Differential
Differential
Data Interface
MICROWIRE?, Serial, SPI?
SPI
Configuration
MUX-PGA-ADC
ADC
Ratio - S/H:ADC
0:1
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
4.75V ~ 5.25V
?V, 0V ~ 5V
Voltage - Supply, Digital
4.75V ~ 5.25V
3V ~ 5V
Features
-
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount