CS5531-AS
CS5531-AS
Active
Description:  16-BIT ADC WITH AMPLIFIER
Manufacturer:  Cirrus Logic
Datasheet:   CS5531-AS Datasheet
History Price: $5.10000
In Stock: 26800
CS5531-AS vs CS5570-ISZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
16
16
Sampling Rate (Per Second)
3.84k
100k
Number of Inputs
2
1
Input Type
Differential
Differential
Data Interface
MICROWIRE?, Serial, SPI?
-
Configuration
MUX-PGA-ADC
-
Ratio - S/H:ADC
0:1
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
-
Voltage - Supply, Analog
4.75V ~ 5.25V
-
Voltage - Supply, Digital
4.75V ~ 5.25V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount