CS5532-BSZ
CS5532-BSZ
Active
Description:  IC ADC 24BIT SIGMA-DELTA 20SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5532-BSZ Datasheet
History Price: $19.36000
In Stock: 25200
CS5532-BSZ vs CS5540-ASZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
24
24
Sampling Rate (Per Second)
3.84k
6.7
Number of Inputs
2
2
Input Type
Differential
Differential
Data Interface
SPI
-
Configuration
MUX-PGA-ADC
-
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
-
Voltage - Supply, Analog
?V, 0V ~ 5V
-
Voltage - Supply, Digital
3V ~ 5V
-
Features
PGA, Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
16-SSOP
Mounting Type
Surface Mount
Surface Mount