CS5534-AS
CS5534-AS
Active
Description:  24-BIT ADC WITH AMPLIFIER
Manufacturer:  Cirrus Logic
Datasheet:   CS5534-AS Datasheet
History Price: Active
In Stock: 7200
CS5534-AS vs CS5529-AP
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
24
16
Sampling Rate (Per Second)
3.84k
101
Number of Inputs
4
1
Input Type
Differential
Differential
Data Interface
MICROWIRE?, Serial, SPI?
SPI
Configuration
MUX-PGA-ADC
S/H-ADC
Ratio - S/H:ADC
0:1
2:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
4.75V ~ 5.25V
2.375V ~ 2.5V
Voltage - Supply, Digital
4.75V ~ 5.25V
3V ~ 5V
Features
PGA, Selectable Address
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount