CS5540-ASZ
CS5540-ASZ
Obsolete
Description:  IC ADC 24BIT SIGMA-DELTA 16SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5540-ASZ Datasheet
History Price: Obsolete
In Stock: 39200
CS5540-ASZ vs CS5532-BSZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
24
24
Sampling Rate (Per Second)
6.7
3.84k
Number of Inputs
2
2
Input Type
Differential
Differential
Data Interface
-
SPI
Configuration
-
MUX-PGA-ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
-
External
Voltage - Supply, Analog
-
?V, 0V ~ 5V
Voltage - Supply, Digital
-
3V ~ 5V
Features
-
PGA, Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount