CS5550-ISZ
CS5550-ISZ
Active
Description:  IC ADC 24BIT SIGMA-DELTA 24SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5550-ISZ Datasheet
History Price: $6.77000
In Stock: 22000
CS5550-ISZ vs CS5531-AS
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
24
16
Sampling Rate (Per Second)
-
3.84k
Number of Inputs
2
2
Input Type
Differential
Differential
Data Interface
SPI
MICROWIRE?, Serial, SPI?
Configuration
ADC
MUX-PGA-ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
2
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.135V ~ 5.25V
4.75V ~ 5.25V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount