CS5570-ISZ
CS5570-ISZ
Obsolete
Description:  IC ADC 16BIT SIGMA-DELTA 24SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5570-ISZ Datasheet
History Price: Obsolete
In Stock: 36000
CS5570-ISZ vs CS5534-AS
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
16
24
Sampling Rate (Per Second)
100k
3.84k
Number of Inputs
1
4
Input Type
Differential
Differential
Data Interface
-
MICROWIRE?, Serial, SPI?
Configuration
-
MUX-PGA-ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
-
External
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
4.75V ~ 5.25V
Features
-
PGA, Selectable Address
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount