Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5581-ISZ
CS5581-ISZ
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SIGMA-DELTA 24SSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS5581-ISZ Datasheet
History Price: Obsolete
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5581-ISZ vs CS5532-BSZ
Part No
CS5581-ISZ
CS5532-BSZ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
16
24
Sampling Rate (Per Second)
200k
3.84k
Number of Inputs
1
2
Input Type
Single Ended
Differential
Data Interface
SPI
SPI
Configuration
ADC
MUX-PGA-ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
?.375V ~ 2.625V, 5V
?V, 0V ~ 5V
Voltage - Supply, Digital
1.8V ~ 3.3V
3V ~ 5V
Features
-
PGA, Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount