CS5581-ISZ
CS5581-ISZ
Obsolete
Description:  IC ADC 16BIT SIGMA-DELTA 24SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5581-ISZ Datasheet
History Price: Obsolete
In Stock: 1600
CS5581-ISZ vs CS5580-ISZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
16
16
Sampling Rate (Per Second)
200k
200k
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
SPI
-
Configuration
ADC
-
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
-
Voltage - Supply, Analog
?.375V ~ 2.625V, 5V
-
Voltage - Supply, Digital
1.8V ~ 3.3V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount