CS61535A-IL1Z
CS61535A-IL1Z
Obsolete
Description:  IC TELECOM INTERFACE 28PLCC
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 44800
CS61535A-IL1Z vs CS61581-IP
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, T1
E1, T1
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
350 mW
725 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PLCC
28-PDIP