CS61535A-IL1Z
CS61535A-IL1Z
Obsolete
Description:  IC TELECOM INTERFACE 28PLCC
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 44800
CS61535A-IL1Z vs CS61880-IB
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, T1
E1
Number of Circuits
1
8
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Current - Supply
-
-
Power (Watts)
350 mW
1.73 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
160-BGA
Supplier Device Package
28-PLCC
160-FBGA (15x15)