Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Cirrus Logic CS61535A-IL1ZR
CS61535A-IL1ZR
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 28PLCC
Manufacturer:
Cirrus Logic
Datasheet:
CS61535A-IL1ZR Datasheet
History Price: $12.46000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS61535A-IL1ZR vs CS61880-IB
Part No
CS61535A-IL1ZR
CS61880-IB
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, T1
E1
Number of Circuits
1
8
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Current - Supply
-
-
Power (Watts)
350 mW
1.73 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
160-BGA
Supplier Device Package
28-PLCC
160-FBGA (15x15)