CS61574A-IP1
CS61574A-IP1
Active
Description:  CS61574 - T1/E1 LINE INTERFACE
Manufacturer:  Cirrus Logic
History Price: $9.00000
In Stock: 26800
CS61574A-IP1 vs CS61884-IQZ
Manufacturer
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, T1
E1, J1, T1
Number of Circuits
1
8
Voltage - Supply
4.75V ~ 5.25V
3.14V ~ 3.47V
Current - Supply
-
-
Power (Watts)
350 mW
1.73 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
144-LQFP
Supplier Device Package
28-PDIP
144-LQFP (20x20)