CS61581-ILZ
CS61581-ILZ
Active
Description:  T1/E1 UNIVERSAL LINE INTERFACE
Manufacturer:  Cirrus Logic
Datasheet:   CS61581-ILZ Datasheet
History Price: Active
In Stock: 25200
CS61581-ILZ vs CS61881-IB
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Line Interface Unit (LIU)
Analog Front-End Transceiver
Interface
E1, T1
E1
Number of Circuits
1
8
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Current - Supply
-
-
Power (Watts)
725 mW
112 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
160-BGA
Supplier Device Package
28-PLCC (11.51x11.51)
160-FBGA (15x15)