Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Cirrus Logic CS61581-ILZ
CS61581-ILZ
Active
Interface - Telecom
Description:
T1/E1 UNIVERSAL LINE INTERFACE
Manufacturer:
Cirrus Logic
Datasheet:
CS61581-ILZ Datasheet
History Price: Active
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS61581-ILZ vs CS62180B-IL
Part No
CS61581-ILZ
CS62180B-IL
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Line Interface Unit (LIU)
Framer
Interface
E1, T1
T1
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
-
3mA
Power (Watts)
725 mW
85 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
44-PLCC (16.59x16.59)