CS61584A-IL3
CS61584A-IL3
Active
Description:  DUAL T1/E1 LINE INTERFACE
Manufacturer:  Cirrus Logic
History Price: $15.05000
In Stock: 23600
CS61584A-IL3 vs CS61575-IL1Z
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, T1
E1, T1
Number of Circuits
2
1
Voltage - Supply
3.135V ~ 3.465V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
310 mW
350 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.23x24.23)
28-PLCC