Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Cirrus Logic CS61584A-IL3
CS61584A-IL3
Active
Interface - Telecom
Description:
DUAL T1/E1 LINE INTERFACE
Manufacturer:
Cirrus Logic
Datasheet:
CS61584A-IL3 Datasheet
History Price: $15.05000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS61584A-IL3 vs CS6158A-IL1
Part No
CS61584A-IL3
CS6158A-IL1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, T1
E1, T1
Number of Circuits
2
1
Voltage - Supply
3.135V ~ 3.465V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
310 mW
350 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.23x24.23)
28-PLCC (11.51x11.51)