Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Cirrus Logic CS61881-IQ
CS61881-IQ
Active
Interface - Telecom
Description:
OCTAL E1 ANALOG FRONT END
Manufacturer:
Cirrus Logic
Datasheet:
CS61881-IQ Datasheet
History Price: $18.09000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS61881-IQ vs CS61584-IQ5
Part No
CS61881-IQ
CS61584-IQ5
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Analog Front-End Transceiver
Line Interface Unit (LIU)
Interface
E1
E1, T1
Number of Circuits
8
2
Voltage - Supply
3.135V ~ 3.465V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
112 mW
310 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
64-LQFP
Supplier Device Package
144-LQFP (20x20)
64-TQFP (10x10)