CS61884-IB
CS61884-IB
Active
Description:  OCTAL T1/E1/J1 LINE INTERFACE
Manufacturer:  Cirrus Logic
Datasheet:   CS61884-IB Datasheet
History Price: $22.54000
In Stock: 20400
CS61884-IB vs CS61535A-IL1Z
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, J1, T1
E1, T1
Number of Circuits
8
1
Voltage - Supply
3.135V ~ 3.465V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
1.73 W
350 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
160-LBGA
28-LCC (J-Lead)
Supplier Device Package
160-LFBGA (15x15)
28-PLCC