☰
CS8120YTHA5
CS8120YTHA5
Obsolete
Description:  IC REG LIN 5V 300MA TO220-5
Manufacturer:  onsemi
Datasheet:   CS8120YTHA5 Datasheet
History Price: $0.76000
In Stock: 22560
CS8120YTHA5 vs CS8129YTHA5
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.5V @ 200mA
0.6V @ 500mA
Current - Output
300mA
750mA
Current - Quiescent (Iq)
650 μA
70 mA
Current - Supply (Max)
15 mA
100 mA
PSRR
70dB (120Hz)
75dB (120Hz)
Control Features
Enable, Reset
Reset
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5 Formed Leads
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5 Horizontal
TO-220-5 Horizontal