☰
CS8120YTHA5
CS8120YTHA5
Obsolete
Description:  IC REG LIN 5V 300MA TO220-5
Manufacturer:  onsemi
Datasheet:   CS8120YTHA5 Datasheet
History Price: $0.76000
In Stock: 22560
CS8120YTHA5 vs CS8182YDF8
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
26V
45V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.5V @ 200mA
0.6V @ 200mA
Current - Output
300mA
200mA
Current - Quiescent (Iq)
650 μA
55 μA
Current - Supply (Max)
15 mA
25 mA
PSRR
70dB (120Hz)
60dB (120Hz)
Control Features
Enable, Reset
Enable
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5 Horizontal
8-SOIC