Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8120YTHA5
CS8120YTHA5
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 5V 300MA TO220-5
Manufacturer:
onsemi
Datasheet:
CS8120YTHA5 Datasheet
History Price: $0.76000
In Stock: 22560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8120YTHA5 vs CS8182YDPS5
Part No
CS8120YTHA5
CS8182YDPS5
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
26V
45V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.5V @ 200mA
0.6V @ 200mA
Current - Output
300mA
200mA
Current - Quiescent (Iq)
650 μA
55 μA
Current - Supply (Max)
15 mA
25 mA
PSRR
70dB (120Hz)
60dB (120Hz)
Control Features
Enable, Reset
Enable
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-220-5 Horizontal
D2PAK-5