☰
CS8122YTHA5
CS8122YTHA5
Obsolete
Description:  IC REG LIN 5V 750MA TO220-5
Manufacturer:  onsemi
Datasheet:   CS8122YTHA5 Datasheet
History Price: $2.67000
In Stock: 31280
CS8122YTHA5 vs CS8182YDFR8
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
26V
45V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
0.6V @ 200mA
Current - Output
750mA
200mA
Current - Quiescent (Iq)
70 mA
55 μA
Current - Supply (Max)
100 mA
25 mA
PSRR
75dB (120Hz)
60dB (120Hz)
Control Features
Reset
Enable
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5 Horizontal
8-SOIC