☰
CS8122YTHA5G
CS8122YTHA5G
Obsolete
Description:  IC REG LIN 5V 750MA TO220-5
Manufacturer:  onsemi
History Price: $1.35000
In Stock: 13200
CS8122YTHA5G vs CS8147YTHA5
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
5V
10V, 5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
0.7V @ 500mA, 2.5V @ 70mA
Current - Output
750mA
500mA, 70mA
Current - Quiescent (Iq)
70 mA
7 mA
Current - Supply (Max)
100 mA
120 mA
PSRR
75dB (120Hz)
-
Control Features
Reset
Enable
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5 Formed Leads
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5 Horizontal
TO-220-5 Horizontal