Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8129YTHA5
CS8129YTHA5
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 5V 750MA TO220-5
Manufacturer:
onsemi
Datasheet:
CS8129YTHA5 Datasheet
History Price: Obsolete
In Stock: 7440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8129YTHA5 vs CS8182YDFR8
Part No
CS8129YTHA5
CS8182YDFR8
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
26V
45V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
0.6V @ 200mA
Current - Output
750mA
200mA
Current - Quiescent (Iq)
70 mA
55 μA
Current - Supply (Max)
100 mA
25 mA
PSRR
75dB (120Hz)
60dB (120Hz)
Control Features
Reset
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5 Horizontal
8-SOIC