☰
CS8129YTHA5G
CS8129YTHA5G
Obsolete
Description:  IC REG LIN 5V 750MA TO220-5
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 560
CS8129YTHA5G vs CS8129YTHA5
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
0.6V @ 500mA
Current - Output
750mA
750mA
Current - Quiescent (Iq)
70 mA
70 mA
Current - Supply (Max)
100 mA
100 mA
PSRR
75dB (120Hz)
75dB (120Hz)
Control Features
Reset
Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5 Formed Leads
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5 Horizontal
TO-220-5 Horizontal