Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8147YTHA5
CS8147YTHA5
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 10V/5V TO220-5
Manufacturer:
onsemi
Datasheet:
CS8147YTHA5 Datasheet
History Price: $1.26000
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8147YTHA5 vs CS8182YDPS5G
Part No
CS8147YTHA5
CS8182YDPS5G
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
26V
45V
Voltage - Output (Min/Fixed)
10V, 5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 500mA, 2.5V @ 70mA
0.6V @ 200mA
Current - Output
500mA, 70mA
200mA
Current - Quiescent (Iq)
7 mA
55 μA
Current - Supply (Max)
120 mA
25 mA
PSRR
-
60dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-220-5 Horizontal
D2PAK-5