☰
CS8147YTHA5
CS8147YTHA5
Obsolete
Description:  IC REG LIN 10V/5V TO220-5
Manufacturer:  onsemi
Datasheet:   CS8147YTHA5 Datasheet
History Price: $1.26000
In Stock: 31760
CS8147YTHA5 vs CS8271YN8
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
2
-
Voltage - Input (Max)
26V
-
Voltage - Output (Min/Fixed)
10V, 5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 500mA, 2.5V @ 70mA
-
Current - Output
500mA, 70mA
-
Current - Quiescent (Iq)
7 mA
-
Current - Supply (Max)
120 mA
-
PSRR
-
-
Control Features
Enable
-
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
TO-220-5 Formed Leads
-
Supplier Device Package
TO-220-5 Horizontal
-