Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8151D2G
CS8151D2G
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 100MA 14SOIC
Manufacturer:
onsemi
Datasheet:
CS8151D2G Datasheet
History Price: Obsolete
In Stock: 11120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8151D2G vs CS8161YTHA5
Part No
CS8151D2G
CS8161YTHA5
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
5V
12V, 5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 100mA
0.6V @ 400mA, 0.6V @ 200mA
Current - Output
100mA
400mA, 200mA
Current - Quiescent (Iq)
-
10 mA
Current - Supply (Max)
-
75 mA
PSRR
75dB (120Hz)
42dB (120Hz)
Control Features
Reset, Wake-Up, Watchdog
Enable
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Over Voltage, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-220-5 Formed Leads
Supplier Device Package
14-SOIC
TO-220-5 Horizontal