☰
CS8151YNF16
CS8151YNF16
Obsolete
Description:  IC REG LINEAR 5V 100MA 16DIP
Manufacturer:  onsemi
Datasheet:   CS8151YNF16 Datasheet
History Price: Obsolete
In Stock: 42320
CS8151YNF16 vs CS8147YTHA5
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
5V
10V, 5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 100mA
0.7V @ 500mA, 2.5V @ 70mA
Current - Output
100mA
500mA, 70mA
Current - Quiescent (Iq)
-
7 mA
Current - Supply (Max)
-
120 mA
PSRR
75dB (120Hz)
-
Control Features
Reset, Wake-Up, Watchdog
Enable
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
TO-220-5 Formed Leads
Supplier Device Package
16-PDIP
TO-220-5 Horizontal