Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8156YTHA5
CS8156YTHA5
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 12V/5V TO220-5
Manufacturer:
onsemi
Datasheet:
CS8156YTHA5 Datasheet
History Price: Obsolete
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8156YTHA5 vs CS8129YTHA5
Part No
CS8156YTHA5
CS8129YTHA5
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
12V, 5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 750mA, 0.6V @ 100mA
0.6V @ 500mA
Current - Output
750mA, 100mA
750mA
Current - Quiescent (Iq)
125 mA
70 mA
Current - Supply (Max)
250 mA
100 mA
PSRR
70dB (120Hz)
75dB (120Hz)
Control Features
Enable
Reset
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5 Formed Leads
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5 Horizontal
TO-220-5 Horizontal