Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8156YTHA5
CS8156YTHA5
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 12V/5V TO220-5
Manufacturer:
onsemi
Datasheet:
CS8156YTHA5 Datasheet
History Price: Obsolete
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8156YTHA5 vs CS8147YTHA5
Part No
CS8156YTHA5
CS8147YTHA5
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
2
2
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
12V, 5V
10V, 5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 750mA, 0.6V @ 100mA
0.7V @ 500mA, 2.5V @ 70mA
Current - Output
750mA, 100mA
500mA, 70mA
Current - Quiescent (Iq)
125 mA
7 mA
Current - Supply (Max)
250 mA
120 mA
PSRR
70dB (120Hz)
-
Control Features
Enable
Enable
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5 Formed Leads
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5 Horizontal
TO-220-5 Horizontal