☰
CS8156YTHA5
CS8156YTHA5
Obsolete
Description:  IC REG LIN 12V/5V TO220-5
Manufacturer:  onsemi
Datasheet:   CS8156YTHA5 Datasheet
History Price: Obsolete
In Stock: 14800
CS8156YTHA5 vs CS8182YDF8
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
26V
45V
Voltage - Output (Min/Fixed)
12V, 5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 750mA, 0.6V @ 100mA
0.6V @ 200mA
Current - Output
750mA, 100mA
200mA
Current - Quiescent (Iq)
125 mA
55 μA
Current - Supply (Max)
250 mA
25 mA
PSRR
70dB (120Hz)
60dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5 Horizontal
8-SOIC