Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8161YTHA5
CS8161YTHA5
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 12V/5V TO220-5
Manufacturer:
onsemi
Datasheet:
CS8161YTHA5 Datasheet
History Price: Obsolete
In Stock: 44160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8161YTHA5 vs CS8182YDFR8
Part No
CS8161YTHA5
CS8182YDFR8
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
26V
45V
Voltage - Output (Min/Fixed)
12V, 5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 400mA, 0.6V @ 200mA
0.6V @ 200mA
Current - Output
400mA, 200mA
200mA
Current - Quiescent (Iq)
10 mA
55 μA
Current - Supply (Max)
75 mA
25 mA
PSRR
42dB (120Hz)
60dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5 Horizontal
8-SOIC