☰
CS8161YTHA5
CS8161YTHA5
Obsolete
Description:  IC REG LIN 12V/5V TO220-5
Manufacturer:  onsemi
Datasheet:   CS8161YTHA5 Datasheet
History Price: Obsolete
In Stock: 44160
CS8161YTHA5 vs CS8182YDPS5
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
26V
45V
Voltage - Output (Min/Fixed)
12V, 5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 400mA, 0.6V @ 200mA
0.6V @ 200mA
Current - Output
400mA, 200mA
200mA
Current - Quiescent (Iq)
10 mA
55 μA
Current - Supply (Max)
75 mA
25 mA
PSRR
42dB (120Hz)
60dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-220-5 Horizontal
D2PAK-5