☰
CS8161YTHA5
CS8161YTHA5
Obsolete
Description:  IC REG LIN 12V/5V TO220-5
Manufacturer:  onsemi
Datasheet:   CS8161YTHA5 Datasheet
History Price: Obsolete
In Stock: 44160
CS8161YTHA5 vs CS8271YN8
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
2
-
Voltage - Input (Max)
26V
-
Voltage - Output (Min/Fixed)
12V, 5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 400mA, 0.6V @ 200mA
-
Current - Output
400mA, 200mA
-
Current - Quiescent (Iq)
10 mA
-
Current - Supply (Max)
75 mA
-
PSRR
42dB (120Hz)
-
Control Features
Enable
-
Protection Features
Over Temperature, Over Voltage, Short Circuit
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
TO-220-5 Formed Leads
-
Supplier Device Package
TO-220-5 Horizontal
-